EN
  • EN
  • DE

SI5335A-B07428-GMR

Part No SI5335A-B07428-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266159-SI5335A-B07428-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B07428-GMR CAD Model

Description

The SI5335A-B07428-GMR is a four-output, low-jitter clock generator from Skyworks Solutions Inc. This device is designed for applications that require precise and stable clock signals. It's part of the SI5335A family, known for its flexibility and performance in generating multiple, independent frequencies from a single chip.

Applications:

  • Networking: Routers, switches, and other network infrastructure equipment.
  • Servers: High-performance servers, enterprise servers, and data center applications.
  • Storage Systems: Network-attached storage (NAS) and other storage devices.
  • Video Broadcasting: Video encoders, decoders, and professional video equipment.
  • Test and Measurement: Oscilloscopes, signal generators, and frequency counters.

Features:

  • Four Independent Clock Outputs: Allows the generation of up to four different frequencies simultaneously.
  • Low Jitter: Ensures high signal integrity and minimizes timing errors in critical applications.
  • I2C Interface: Provides easy programmability and control.
  • Integrated Loop Filter: Reduces external component count and simplifies design.
  • Small Footprint: Available in a compact QFN package, ideal for space-constrained applications.
  • LVCMOS Outputs: Compatible with standard LVCMOS logic levels.

Benefits:

  • Improved System Performance: Low jitter performance contributes to higher data throughput and reduced error rates.
  • Reduced Bill of Materials: Integration of multiple clock functions into a single chip lowers the overall system cost.
  • Simplified Design Process: The integrated loop filter and I2C interface make design and configuration easier.
  • Increased Design Flexibility: Four independent outputs allow for a wide range of clocking architectures.
  • Lower Power Consumption: Optimized for low-power operation, contributing to energy efficiency.

Additional Details:

The SI5335A-B07428-GMR typically operates on a 2.5V or 3.3V supply. Consult the official datasheet from Skyworks Solutions Inc. for precise specifications, including jitter performance at specific frequencies, frequency accuracy, and power consumption. The device is designed to meet stringent timing requirements in demanding applications. Proper impedance matching and layout techniques are important to ensure optimal performance. Verify the specific output frequency range and drive strength in the datasheet to ensure compatibility with the target application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess