EN
  • EN
  • DE

SI5335D-B06439-GM

Part No SI5335D-B06439-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265935-SI5335D-B06439-GM
Ultra Librarian 3D Model Ultra Librarian SI5335D-B06439-GM CAD Model

Description

The SI5335D-B06439-GM is a quad clock generator from Skyworks Solutions Inc., part of their SI5335D family. It is designed to provide flexible and precise clock generation for a variety of electronic systems. The device offers four independent clock outputs, each capable of generating a different frequency. The device is factory programmed for a specific configuration.

Applications:

  • Networking equipment (routers, switches, servers)
  • Data storage systems
  • Optical transport equipment
  • Video and broadcast equipment
  • Industrial control systems

Features:

  • Four independent clock outputs
  • Any-frequency clock generation
  • Low phase jitter performance
  • I2C or SPI programmable interface
  • Internal Voltage Controlled Oscillator (VCO)
  • LVCMOS output drivers
  • Small form factor package
  • RoHS compliant

Benefits:

  • Flexibility in clock frequency selection
  • Reduced BOM count compared to discrete solutions
  • Improved system performance due to low jitter
  • Simplified board layout
  • Easy configuration via I2C or SPI
  • Cost-effective solution

Additional Details:

The SI5335D-B06439-GM clock generator utilizes a digital PLL (Phase-Locked Loop) architecture to generate precise output frequencies from a reference clock input. The device can be programmed through an I2C or SPI interface to configure the output frequencies, output enable/disable, and other parameters. The 'B06439' portion of the part number indicates a specific factory programmed configuration, and it is important to consult the datasheet for the specific frequency plan and other details. The 'GM' suffix typically denotes the package type and temperature range. The device is typically powered by a 1.8V or 3.3V supply.

Proper PCB layout techniques are crucial to ensure optimal jitter performance. This includes minimizing trace lengths, using controlled impedance traces, and providing adequate power supply decoupling. The datasheet provides detailed recommendations for PCB layout and power supply filtering.

You May Also Be Interested in

Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess