EN
  • EN
  • DE

SI8233AB-D-IM1R

Part No SI8233AB-D-IM1R
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description 2.5KV 5V UVLO HS/LS ISOLATED GAT / 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 45kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Voltage - Output Supply 6.5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-VDFN
Supplier Device Package 14-QFN (5x5)
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI8233
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243677-SI8233AB-D-IM1R
Ultra Librarian 3D Model Ultra Librarian SI8233AB-D-IM1R CAD Model

Description

The SI8233AB-D-IM1R is an isolator gate driver from Skyworks Solutions Inc.

  • Application: Automotive
  • Compliance: AEC-Q100
  • Channels: Two
  • Current Output High: 2A
  • Current Output Low: 4A
  • Voltage Isolation: 2500Vrms
  • Common Mode Transient Immunity: 45kV/μs
  • Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
  • Pulse Width Distortion (Max): 5.6ns
  • Operating Temperature Range: -40°C to 125°C
  • Voltage Output Supply: 6.5V ~ 24V
  • Approvals: CQC, CSA, UR, and VDE

You May Also Be Interested in

Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
IXYS
OPTOISO 3.75KV 2CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 8SO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $15.7720
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $7.7808
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Lowest to $243.3567

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess