EN
  • EN
  • DE

SI8271ABD-ISR

Part No SI8271ABD-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description IC DIGITAL ISOLATOR / 4A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Pulse Width Distortion (Max) 8ns
Rise / Fall Time (Typ) 10.5ns, 13.3ns
Current - Output High, Low 1.8A, 4A
Current - Peak Output 4A
Voltage - Output Supply 4.6V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI8271
Standard Package 2,500
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1243804-SI8271ABD-ISR
Ultra Librarian 3D Model Ultra Librarian SI8271ABD-ISR CAD Model

Description

The SI8271ABD-ISR is an isolated gate driver from Skyworks Solutions Inc. designed for driving power MOSFETs and IGBTs in a variety of applications. This device integrates robust isolation technology, providing enhanced safety and performance in demanding environments. The SI8271ABD-ISR offers precise timing control and efficient power transfer, making it suitable for applications requiring high reliability and efficiency.

Applications

  • Switch-mode power supplies (SMPS): Used to drive MOSFETs in power supplies for computers, servers, and other electronic devices.
  • Inverters: Employed in solar inverters, UPS systems, and motor drives to control power switching.
  • Motor drives: Integrated into motor control systems to drive IGBTs and MOSFETs for precise motor control.
  • Welding equipment: Provides isolated gate drive for power devices in welding machines.
  • Induction heating: Used in induction heating systems to drive power transistors.

Features

  • Integrated isolation: Provides robust galvanic isolation between the input and output, enhancing safety and preventing ground loops.
  • High drive strength: Capable of driving high-capacitance MOSFETs and IGBTs with fast switching speeds.
  • Precise timing control: Offers accurate control over gate drive timing, minimizing switching losses and improving efficiency.
  • Overlapping conduction protection: Prevents shoot-through conditions, ensuring safe and reliable operation.
  • Programmable dead time: Allows users to optimize dead time for specific applications, reducing losses and improving performance.
  • Wide operating voltage range: Supports a broad range of input and output voltages, providing flexibility in system design.
  • UVLO (Under-Voltage Lockout) protection: Protects the power devices from damage due to low supply voltage.

Benefits

  • Enhanced safety: The integrated isolation provides a high level of safety by preventing high-voltage transients from propagating to the control circuitry.
  • Improved efficiency: Precise timing control and high drive strength minimize switching losses, resulting in higher overall system efficiency.
  • Increased reliability: Overlapping conduction protection and UVLO protection ensure safe and reliable operation, extending the lifespan of the power devices.
  • Simplified design: Integration of multiple features reduces the need for external components, simplifying system design and reducing board space.
  • Optimized performance: Programmable dead time allows users to fine-tune the gate drive for specific applications, optimizing performance and efficiency.

Additional Details

The SI8271ABD-ISR operates over a wide temperature range, making it suitable for use in harsh environments. It is available in a compact package, making it easy to integrate into space-constrained applications. The device is designed to meet stringent industry standards for safety and reliability.

You May Also Be Interested in

Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 8DIP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $7.7808
STMicroelectronics
SNGL ISOLATED GATE DRIVER 24SO
Lowest to $8.2350
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 8SOIC
Lowest to $13.2334
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 14QFN
Lowest to $10.6756
IXYS
OPTOISO 3.75KV 2CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 8DIP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2.5KV 1CH GT DVR 8SOIC
Lowest to $2.4283

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess