EN
  • EN
  • DE

LQH3NPN330NG0L

Part No LQH3NPN330NG0L
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 33UH 345MA 2.52OHM SMD / 33 µH Shielded Drum Core, Wirewound Inductor 345 mA 2.52Ohm Max 1212 (3030 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Murata Electronics
Series LQH3
Package Tape & Reel
Product Status Obsolete
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 33 µH
Tolerance ±30%
Current Rating (Amps) 345 mA
Current - Saturation (Isat) 250mA
Shielding Shielded
DC Resistance (DCR) 2.52Ohm Max
Frequency - Self Resonant 24MHz
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 1 MHz
Mounting SMD (SMT)
Package / Case 1212 (3030 Metric)
Supplier Device Package 1212 (3030 Metric)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.039" (1.00mm)
Base Product Number LQH3NPN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names 490-5126-2,490-5126-1,490-5126-6
Standard Package 1,500
Win Source Part Number 1183182-LQH3NPN330NG0L
Ultra Librarian 3D Model Ultra Librarian LQH3NPN330NG0L CAD Model

Description

The Murata Electronics North America LQH3NPN330NG0L is a wire-wound inductor designed for power supply circuits, specifically for smoothing and filtering. It is characterized by its compact size, relatively high inductance, and ability to handle significant current. This makes it suitable for use in DC-DC converters and other power management applications.

Applications:

  • DC-DC converters
  • Power supply circuits
  • Noise filtering
  • Smoothing circuits
  • Portable electronic devices

Features:

  • Wire-wound construction
  • High inductance value
  • Compact size
  • High current handling capability
  • Surface mount technology (SMT)

Benefits:

  • Effective noise suppression
  • Efficient power conversion
  • Reduces ripple voltage in power supplies
  • Allows for miniaturization of electronic devices
  • Easy to integrate into automated assembly lines

Additional Details:

The LQH3NPN330NG0L inductor utilizes a wire-wound construction which provides a relatively high inductance value for its size. This allows it to effectively smooth out voltage ripples and filter noise in power supply circuits. Its ability to handle a substantial current without saturation ensures stable performance even under heavy load conditions.

The compact size of this inductor makes it suitable for use in portable electronic devices such as smartphones, tablets, and wearables, where space is a constraint. The Surface Mount Technology (SMT) package facilitates easy integration into automated assembly lines, thereby reducing manufacturing costs and improving production efficiency.

In DC-DC converters, the LQH3NPN330NG0L plays a crucial role in converting one DC voltage level to another while minimizing power loss and noise. It helps to smooth out the output voltage, ensuring a stable and clean power supply for sensitive electronic components. In general power supply circuits, it serves as a filter to block unwanted high-frequency noise from reaching the load. Its reliable performance and small size make it a popular choice for a wide range of power management applications.

The LQH3NPN330NG0L is RoHS compliant, confirming that it meets environmental regulations. The product is designed for reflow soldering processes in mass production.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess