EN
  • EN
  • DE

SI83405ADA-IF

Part No SI83405ADA-IF
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISOL 1500VRMS 4CH SPI 32DFN / SPI Digital Isolator 1500Vrms 4 Channel 100kV/µs CMTI 32-VFDFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Technology Capacitive Coupling
Type SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 1500Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 2.3µs, 2.9µs (Typ)
Pulse Width Distortion (Max) 10µs (Min)
Rise / Fall Time (Typ) 3µs, 3µs
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-VFDFN Exposed Pad
Supplier Device Package 32-DFN (9x9)
Base Product Number SI83405
Other Names 336-6076
Standard Package 260
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243990-SI83405ADA-IF
Ultra Librarian 3D Model Ultra Librarian SI83405ADA-IF CAD Model

Description

The SI83405ADA-IF is an isolated smart switch from Skyworks Solutions Inc. designed for driving inductive loads. This device offers robust isolation and comprehensive protection features, ensuring reliable operation in demanding industrial environments. It integrates advanced control and diagnostic capabilities, enhancing system performance and safety.

Applications

  • Solenoid drivers: Used to drive solenoids in industrial valves, actuators, and other control systems.
  • Relay drivers: Employed to drive relays in protection circuits, switching systems, and automation equipment.
  • Motor control: Integrated into motor drives to control small DC motors and other inductive loads.
  • HVAC systems: Provides isolated switching for valves, dampers, and other components in heating, ventilation, and air conditioning systems.
  • Lighting control: Used in industrial lighting systems to switch and control high-power LED drivers.

Features

  • Integrated isolation: Provides robust galvanic isolation between the control and load sides, enhancing safety and preventing ground loops.
  • Inductive load protection: Includes built-in protection against overcurrent, overvoltage, and overtemperature conditions.
  • Smart switch functionality: Offers advanced control features such as current limiting, voltage clamping, and fault reporting.
  • High drive strength: Capable of driving high-current inductive loads with fast switching speeds.
  • Wide operating voltage range: Supports a broad range of load voltages, providing flexibility in system design.
  • Diagnostic capabilities: Provides fault detection and reporting, enabling proactive maintenance and system monitoring.
  • Compact package: Available in a small form factor, making it suitable for space-constrained applications.

Benefits

  • Enhanced safety: Integrated isolation and comprehensive protection features ensure a high level of safety by preventing high-voltage transients and fault conditions from damaging the control circuitry.
  • Improved reliability: Robust protection mechanisms and fault reporting capabilities enhance system reliability and reduce downtime.
  • Simplified design: Integration of multiple features reduces the need for external components, simplifying system design and reducing board space.
  • Optimized performance: Smart switch functionality allows for precise control over inductive loads, optimizing performance and efficiency.
  • Reduced maintenance: Diagnostic capabilities enable proactive maintenance, reducing the risk of unexpected failures and minimizing downtime.

Additional Details

The SI83405ADA-IF operates over a wide temperature range, making it suitable for use in harsh industrial environments. It is designed to meet stringent industry standards for safety and reliability. The device is available in various package options to accommodate different mounting requirements.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess