EN
  • EN
  • DE

SI8423AD-D-ISR

Part No SI8423AD-D-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 1Mbps 20kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 35ns, 35ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 2.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8423
Other Names SI8423AD-D-ISR,336-4494-6,336-4494-2,336-4494-1
Standard Package 1,250
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244275-SI8423AD-D-ISR
Ultra Librarian 3D Model Ultra Librarian SI8423AD-D-ISR CAD Model

Description

The SI8423AD-D-ISR from Skyworks Solutions Inc. is a digital isolator with a data rate of 1Mbps.

  • Technology: Magnetic Coupling
  • Channel Type: Unidirectional
  • Number of Channels: 2
  • Voltage Isolation: 5000Vrms
  • Common Mode Transient Immunity: 20kV/μs
  • Propagation Delay tpLH / tpHL: 35ns
  • Pulse Width Distortion: 25ns
  • Isolated Power: No
  • Voltage Supply: 2.6V to 5.5V
  • Temperature Range: -40°C to 125°C
  • MSL Level: 2A (4 weeks)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Texas Instruments
FUNCTIONAL ISOLATION DUAL-CHANNE
Lowest to $2.9105
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 6 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $1.0333
Analog Devices Inc.
2-CHANNEL REINFORCED DIIGITAL IS
Need more? Email Us
Texas Instruments
AUTOMOTIVE, LOW-EMISSIONS, QUAD-
Lowest to $12.8060
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 20SSOP
Lowest to $16.0075
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.3639
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 150kV/us CMTI SOIC-16-WB
Lowest to $0.4075

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess