EN
  • EN
  • DE

SI8450AA-A-IS1

Part No SI8450AA-A-IS1
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 1000VRMS 5CH GP 16SOIC / General Purpose Digital Isolator 1000Vrms 5 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Not For New Designs
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 5
Inputs - Side 1/Side 2 5/0
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Min) 25kV/µs (Typ)
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 35ns, 35ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 3.8ns, 2.8ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8450
Standard Package 48
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243933-SI8450AA-A-IS1
Ultra Librarian 3D Model Ultra Librarian SI8450AA-A-IS1 CAD Model

Description

The SI8450AA-A-IS1 is a digital isolator manufactured by Skyworks Solutions Inc. This isolator offers robust galvanic isolation, providing protection and enhanced performance in various industrial and commercial applications. It is designed to transmit digital signals between circuits with different voltage domains, preventing ground loops and isolating sensitive components.

Applications

  • Industrial automation: Used to isolate communication buses in programmable logic controllers (PLCs) and other automation equipment.
  • Medical equipment: Provides isolation in patient monitoring systems, imaging devices, and other medical instruments to ensure patient safety.
  • Power supplies: Integrated into power supplies to isolate control circuits from high-voltage power stages.
  • Motor control: Employed in motor drives to isolate control signals from power switching circuits.
  • Data acquisition systems: Used to isolate analog-to-digital converters (ADCs) and other data acquisition components.

Features

  • Galvanic isolation: Provides robust isolation between input and output channels, enhancing safety and preventing ground loops.
  • High data rate: Supports high-speed data transmission, enabling fast and reliable communication.
  • Low power consumption: Designed for energy-efficient operation, minimizing power dissipation in isolated systems.
  • Bidirectional channels: Allows for bidirectional communication, providing flexibility in system design.
  • Wide operating voltage range: Supports a broad range of input and output voltages, accommodating various application requirements.
  • Robust noise immunity: Offers high immunity to noise and transient disturbances, ensuring reliable data transmission.
  • Compact package: Available in a small form factor, making it suitable for space-constrained applications.

Benefits

  • Enhanced safety: Galvanic isolation provides a high level of safety by preventing high-voltage transients from propagating to sensitive circuitry.
  • Improved performance: High data rate and robust noise immunity ensure fast and reliable communication, enhancing overall system performance.
  • Reduced power consumption: Low power consumption minimizes energy dissipation, improving system efficiency and reducing operating costs.
  • Simplified design: Bidirectional channels and wide operating voltage range provide flexibility in system design, simplifying integration and reducing component count.
  • Increased reliability: Robust design and high noise immunity ensure reliable operation in harsh environments, extending the lifespan of the system.

Additional Details

The SI8450AA-A-IS1 operates over a wide temperature range, making it suitable for use in industrial and automotive applications. It is designed to meet stringent industry standards for safety and reliability. The device is available in various package options to accommodate different mounting requirements.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess