EN
  • EN
  • DE

SI8540-B-FSR

Part No SI8540-B-FSR
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8SOIC / Current Sense Amplifier 1 Circuit 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Current Sense
Number of Circuits 1
Current - Supply 90µA
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SI8540
Standard Package 3,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260498-SI8540-B-FSR
Ultra Librarian 3D Model Ultra Librarian SI8540-B-FSR CAD Model

Description

The SI8540-B-FSR is an isolated field effect transistor (FET) driver designed for driving power MOSFETs in a variety of applications, including power supplies, motor control, and lighting. This driver uses Silicon Labs' proprietary isolation technology to provide robust galvanic isolation between the input and output, protecting sensitive control circuitry from high voltages and noise.

Applications

  • Isolated Power Supplies
  • Motor Control Systems
  • LED Lighting Drivers
  • Solar Inverters
  • Industrial Automation Equipment

Features

  • Galvanic Isolation: Provides robust isolation for safety and noise immunity
  • High Drive Strength: Capable of driving large power MOSFETs
  • Fast Switching Speeds: Enables efficient power conversion
  • Low Propagation Delay: Minimizes dead time and improves efficiency
  • Overlapping Conduction Protection: Prevents shoot-through in bridge circuits
  • Under-Voltage Lockout (UVLO): Protects the MOSFET from damage due to low voltage
  • Small Package Size: Reduces board space requirements

Benefits

  • Enhanced System Safety: Galvanic isolation protects against high voltages
  • Improved System Reliability: Robust design ensures reliable operation in harsh environments
  • Increased Power Efficiency: Fast switching speeds minimize switching losses
  • Simplified System Design: Integrated features reduce external component count
  • Reduced Board Space: Small package size allows for compact designs

Additional Details

The SI8540-B-FSR isolated FET driver offers a high level of performance and integration, making it an ideal choice for demanding power applications. The driver's galvanic isolation provides a high level of protection against voltage transients and ground loops, ensuring reliable operation in noisy environments. Its high drive strength allows it to drive a wide range of power MOSFETs, while its fast switching speeds minimize switching losses and improve power efficiency.

The SI8540-B-FSR also includes several protection features, such as under-voltage lockout (UVLO) and overlapping conduction protection, which help to prevent damage to the MOSFET and ensure reliable operation. The device is available in a small package size, making it suitable for space-constrained applications. The SI8540-B-FSR is a versatile and reliable isolated FET driver that provides a comprehensive solution for driving power MOSFETs in a variety of applications.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess