EN
  • EN
  • DE

SKY12215-478LF

Part No SKY12215-478LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 4GHZ 16QFN / RF Switch IC LTE, WiMax SPDT 4 GHz 50Ohm 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Not For New Designs
RF Type LTE, WiMax
Circuit SPDT
Frequency Range 900MHz ~ 4GHz
Isolation 36dB
Insertion Loss 0.35dB
Test Frequency 3.5GHz
IIP3 71dBm
Impedance 50Ohm
Voltage - Supply 28V
Temperature Range - Operating -55°C ~ 175°C
Package / Case 16-LQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number SKY12215
Other Names 863-1635-1,863-1635-2,863-1635-6
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235865-SKY12215-478LF
Ultra Librarian 3D Model Ultra Librarian SKY12215-478LF CAD Model

Description

The 1235865-SKY12215-478LF is a high-performance RF switch from Skyworks Solutions Inc. that features a SPDT circuit topology.

  • Circuit Topology: SPDT
  • RF/IF and RFID: Yes
  • Impedance: 50 Ohm
  • Test Frequency: 3.5GHz
  • Frequency Range: 900MHz to 4GHz
  • Insertion Loss: 0.35dB
  • Isolation: 36dB
  • IIP3: 71dBm
  • Compatible RF Types: LTE and WiMax
  • Voltage Supply: 28V
  • Package: 16-LQFN exposed pad
  • Operating Temperature: -55°C to 175°C
  • Status: Not recommended for new designs

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9038 $68.7114
7+ $18.7929 $131.5503
10+ $18.2056 $182.0560
14+ $17.6184 $246.6576
17+ $17.0311 $289.5287
23+ $15.2693 $351.1939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess