EN
  • EN
  • DE

SKY73208-11

Part No SKY73208-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Mixers
Description IC RECEIVE MIXER PLL VCO 36MCM / RF Mixer IC CDMA2000, EDGE, GSM, TD-SCDMA, W-CDMA Down Converter 350MHz ~ 5GHz 36-MCM (6x6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Product Status Obsolete
RF Type CDMA2000, EDGE, GSM, TD-SCDMA, W-CDMA
Frequency 350MHz ~ 5GHz
Number of Mixers 1
Gain 5dB
Noise Figure 15.5dB
Secondary Attributes Down Converter
Current - Supply 135mA
Voltage - Supply 4.75V ~ 5.25V
Mounting SMD (SMT)
Package / Case 36-SMD Module
Supplier Device Package 36-MCM (6x6)
Other Names 863-SKY73208-11TR
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1236088-SKY73208-11
Ultra Librarian 3D Model Ultra Librarian SKY73208-11 CAD Model

Description

Skyworks Solutions Inc. SKY73208-11 is an RF mixer that is available on Win Source with part number 1236088.

  • Category: RF/IF and RFID - RF Mixers
  • Package: Tape & reel (TR)
  • Standard Package: 3,000
  • Mounting: SMD (SMT)
  • Frequency Range: 350MHz to 5GHz
  • Gain: 5dB
  • Noise Figure: 15.5dB
  • Current Supply: 135mA
  • RF Type: CDMA2000, EDGE, GSM, TD-SCDMA, W-CDMA
  • Secondary Attributes: Down converter
  • Number of Mixers: 1
  • Voltage Supply: 4.75V to 5.25V
  • Package/Case: 36-SMD module
  • Supplier Device Package: 36-MCM (6x6)
  • MSL Level: 3 (168 Hours)
  • Product Status: Obsolete

You May Also Be Interested in

M9H
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
M74
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1254 $279.1254
2+ $250.2504 $500.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess