EN
  • EN
  • DE

SMP1302-075LF

Part No SMP1302-075LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE RF PIN 200V 250MW SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 0.3pF @ 30V, 1MHz
Resistance @ If, F 1.5 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating -65°C to 150°C (TA)
Case / Package SC-70-3
Win Source Part Number 064990-SMP1302-075LF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SMP1302-075LF CAD Model

Description

The Skyworks Solutions Inc. PIN - 1 Pair Series Connection diode comes in a SC-70-3 case/package and is mounted on a reel - TR.

  • Case/Package: SC-70-3
  • Mounting: Reel - TR
  • Capacitance: 0.3pF @ 30V, 1MHz
  • Voltage - Peak Reverse (Max): 200V
  • Power Dissipation (Max): 250mW
  • Resistance: 1.5 Ohm @ 100mA, 100MHz
  • Category: Discrete semiconductor products
  • Status: Obsolete (EOL)
  • Operating Temperature: -65°C to 150°C (TA)
  • Popularity: Medium
  • Quantity per Package: 3k pcs

You May Also Be Interested in

MACOM Technology Solutions
DIODE,PIN,CERAMIC_PKG,SI
Need more? Email Us
MACOM Technology Solutions
RF DIODE PIN 400V 5W 16HQFN
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN-BEAMLEAD-PACKAGE, 0402
Need more? Email Us
MACOM Technology Solutions
SWITCH,RF,DFN, 0503 PKG
Need more? Email Us
MACOM Technology Solutions
HMIC,SURMOUNT,PIN
Need more? Email Us
MACOM Technology Solutions
DIODE,SRD-CHIP-PACKAGE, E25
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY 7V 200MW SOD323
Lowest to $0.0786
MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-CHIP,GC210
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E45-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,685 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess