EN
  • EN
  • DE

SMP1345-005LF

Part No SMP1345-005LF
Manufacturer Skyworks Solutions Inc.
Description SMP1345 Series Very Low Capacitance, Plastic Packaged Silicon PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1252106-SMP1345-005LF
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1345-005LF CAD Model

Description

The SMP1345-005LF is a silicon PIN diode designed for use as a current controlled resistor in attenuators and switches from Skyworks Solutions Inc. It offers low insertion loss and high isolation, making it suitable for a wide range of RF and microwave applications. The 'LF' suffix indicates that the device is lead-free, adhering to RoHS standards.

Applications:

  • RF Attenuators: Used in circuits to reduce the power of a signal without distorting its waveform.
  • RF Switches: Employed in switching circuits to route RF signals between different paths.
  • Voltage Variable Attenuators (VVAs): Integrated in VVAs to control the attenuation level using a control voltage.
  • Phase Shifters: Utilized in phase shifters to alter the phase of an RF signal.
  • Receiver Front-Ends: Implemented in receiver front-ends to protect sensitive components from high-power signals.
  • Wireless Communication Systems: Found in various wireless systems such as cellular base stations and Wi-Fi routers.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the 'on' state.
  • High Isolation: Provides excellent signal isolation when the diode is in the 'off' state.
  • Fast Switching Speed: Enables rapid switching between different attenuation or switching states.
  • Low Capacitance: Reduces the impact of the diode on circuit impedance.
  • RoHS Compliant: Lead-free construction, adhering to environmental regulations.
  • Surface Mount Package: Allows for easy and efficient assembly on printed circuit boards.

Benefits:

  • Improved Signal Integrity: Minimizes signal distortion in RF and microwave circuits.
  • Enhanced System Performance: Optimizes the performance of attenuators and switches.
  • Compact Design: Enables the development of smaller and more integrated RF systems.
  • Reliable Operation: Ensures consistent and dependable performance over a wide range of conditions.
  • Environmentally Friendly: Complies with RoHS regulations for reduced environmental impact.

Additional Details:

The SMP1345-005LF's performance is strongly dependent on the bias current applied. The diode's resistance changes proportionally to the bias current, allowing it to act as a variable resistor. Important parameters to consider when using this diode include the forward resistance, reverse capacitance, and breakdown voltage. Proper impedance matching is critical to minimize signal reflections and optimize performance. Refer to the datasheet for detailed specifications and recommended operating conditions.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7210 $60.2350
85+ $1.4126 $120.0710
130+ $1.3675 $177.7750
175+ $1.3236 $231.6300
230+ $1.2797 $294.3310
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,397 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess