EN
  • EN
  • DE

SMP1302-079LF

Part No SMP1302-079LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE PIN 200V 250MW SC-79
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 0.3pF @ 30V, 1MHz
Resistance @ If, F 1.5 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating -65°C to 150°C (TA)
Case / Package SC-79
Win Source Part Number 029428-SMP1302-079LF
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SMP1302-079LF CAD Model

Description

The Skyworks Solutions Inc. SMP1302-079LF is a PIN single diode, which is widely used in various electronic applications.

  • Diode Type: PIN single diode
  • Capacitance: 0.3pF @ 30V and 1MHz
  • Peak Reverse Voltage: 200V
  • Maximum Power Dissipation: 250mW
  • Resistance: 1.5 Ohm @ 100mA and 100MHz
  • Package: SC-79 case
  • Packaging Format: Reel-tray
  • Operating Temperature Range: -65°C to 150°C (TA)

You May Also Be Interested in

MACOM Technology Solutions
DIODE,PIN,DIE
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,CERAMIC_PKG,SI
Need more? Email Us
MACOM Technology Solutions
HMIC,SURMOUNT,PIN
Need more? Email Us
MACOM Technology Solutions
ASSEMBLY,DIODE,PIN,PLASTIC,CK,LE
Need more? Email Us
General Semiconductor
RF PIN DIODE 100V DUAL CC SOT323
Lowest to $0.0874
MACOM Technology Solutions
DIODE,SRD-CHIP-PACKAGE, E25
Need more? Email Us
MACOM Technology Solutions
COM SCHOTTKY-BEAMLEAD-PACKAGE, H
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-BEAMLEAD,GB3
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,PLASTIC,STR,LEADFREE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6214 $50.6996
34+ $2.9715 $101.0310
53+ $2.8786 $152.5658
72+ $2.7857 $200.5704
93+ $2.6929 $250.4397
125+ $2.4143 $301.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess