EN
  • EN
  • DE

SMP1340-996LF

Part No SMP1340-996LF
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1043/1243+
Reference case SMD
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 727054-SMP1340-996LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1340-996LF CAD Model

Description

The SMP1340-996LF is a silicon PIN diode manufactured by Skyworks Solutions Inc. This diode is designed for use in RF and microwave applications, where it functions as a switch or attenuator. Its low insertion loss and high isolation characteristics make it suitable for various communication and radar systems.

Applications:

  • RF Switches: Used to switch RF signals in communication systems.
  • Attenuators: Employed in attenuator circuits to control the signal level.
  • Phase Shifters: Utilized in phase shifter circuits for adjusting the phase of RF signals.
  • Radar Systems: Found in radar systems for signal routing and control.
  • Wireless Communication: Used in cellular base stations and other wireless communication equipment.

Features:

  • Silicon PIN Diode: Provides low insertion loss and high isolation.
  • Low Insertion Loss: Minimizes signal attenuation in the on-state.
  • High Isolation: Provides excellent signal isolation in the off-state.
  • Fast Switching Speed: Enables high-speed switching operations.
  • Surface Mount Technology (SMT): Allows for automated assembly and compact board layout.

Benefits:

  • Efficient Signal Control: Low insertion loss and high isolation enable efficient signal routing and control.
  • Improved System Performance: Fast switching speeds enable high-performance RF and microwave systems.
  • Compact Design: Small package size allows for dense board layout.
  • Easy Integration: Compatible with other RF and microwave components for seamless integration.
  • Reliable Operation: Provides stable and reliable performance in harsh environments.

Additional Details:

The SMP1340-996LF PIN diode has specific breakdown voltage, forward current, and capacitance characteristics. These parameters are critical for selecting the appropriate diode for a given application. Proper biasing is essential for optimal performance. The thermal characteristics, such as thermal resistance, are important for managing heat dissipation. Datasheets provide detailed information on the diode's characteristics and application circuits. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess