EN
  • EN
  • DE

SMS3922-015

Part No SMS3922-015
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOT143
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
RoHS State Request Verification
Win Source Part Number 720444-SMS3922-015
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS3922-015 CAD Model

Description

The SMS3922-015 is a silicon Schottky diode manufactured by Skyworks Solutions Inc. This diode is designed for high-performance applications, particularly in RF and microwave circuits. It is characterized by its low forward voltage, fast switching speed, and low capacitance, making it suitable for detectors, mixers, and switches.

Applications:

  • RF Detectors
  • Microwave Mixers
  • High-Speed Switches
  • Sampling Circuits
  • Frequency Doublers

Features:

  • Low Forward Voltage
  • Fast Switching Speed
  • Low Capacitance
  • Low Series Resistance
  • Surface Mount Package
  • RoHS Compliant

Benefits:

  • High Sensitivity: Low forward voltage enables high sensitivity in detector applications.
  • Fast Response Time: Fast switching speed allows for high-speed operation in switching and mixing circuits.
  • Minimal Signal Loss: Low capacitance and series resistance minimize signal loss.
  • Easy Integration: Surface mount package simplifies board assembly.
  • Reliable Performance: Robust design ensures reliable operation in various applications.

Additional Details:

The SMS3922-015 Schottky diode is fabricated using advanced silicon technology to achieve high performance. It features a low forward voltage, which reduces power consumption and improves sensitivity in detector applications. The fast switching speed enables high-speed operation in switching and mixing circuits. The low capacitance minimizes signal loss and improves circuit performance. The SMS3922-015 is available in a surface mount package, making it easy to integrate into printed circuit boards. It is RoHS compliant, meaning that it does not contain any hazardous substances. This Schottky diode is a reliable and high-performance solution for various RF and microwave applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess