EN
  • EN
  • DE

SMV1104-90

Part No SMV1104-90
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191113-SMV1104-90
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMV1104-90 CAD Model

Description

The SMV1104-90 is a silicon PIN diode limiter from Skyworks Solutions Inc., designed to protect sensitive receiver components from high-power signals in various RF and microwave applications. It offers a fast response time and low insertion loss, making it suitable for use in demanding communication and radar systems. The diode's primary function is to limit the power of incoming signals, thus preventing damage to downstream components such as low-noise amplifiers (LNAs) and mixers.

Applications:

  • Receiver Protection: Shields sensitive receiver front-ends from excessive power levels.
  • Radar Systems: Used to limit strong reflected signals in radar receivers.
  • Communication Systems: Protects receivers from interference and overload in communication equipment.
  • Electronic Warfare (EW) Systems: Implemented in EW receivers for self-protection against high-power threats.
  • Test and Measurement Equipment: Guards measurement instruments against damage from high-power signals.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, preserving receiver sensitivity.
  • High Isolation: Provides significant attenuation of high-power signals, ensuring effective limiting.
  • Fast Response Time: Quickly limits power, protecting downstream components from damage.
  • Low Capacitance: Reduces impedance mismatch and improves high-frequency performance.
  • Surface Mount Package: Enables automated assembly and compact designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Receiver Reliability: Protects receiver components from damage, increasing their lifespan.
  • Improved System Performance: Ensures reliable system operation by preventing overload and interference.
  • Increased Dynamic Range: Allows the receiver to handle a wider range of signal strengths.
  • Simplified Circuit Design: Easy integration into various receiver configurations.
  • Compact Size: The surface mount package enables smaller and more compact system designs.

Additional Details:

The SMV1104-90 is designed to operate over a broad frequency range, typically from 50 MHz to several GHz. Detailed specifications, including limiting threshold, insertion loss, and power handling capabilities, are available in the Skyworks datasheet. Proper biasing and impedance matching are crucial for optimal performance. The datasheet specifies parameters such as breakdown voltage, capacitance, and series resistance. The diode's fast response time is particularly important in applications where transient signals are present. The device is commonly used in applications requiring robust and reliable receiver protection.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess