EN
  • EN
  • DE

SMV1104-91H

Part No SMV1104-91H
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191119-SMV1104-91H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1104-91H CAD Model

Description

The SMV1104-91H is a PIN diode limiter from Skyworks Solutions Inc. designed to provide robust protection for sensitive receiver components in RF and microwave systems. This device is primarily used to limit the power of incoming signals, preventing damage to low-noise amplifiers (LNAs), mixers, and other critical components. It features low insertion loss, fast response time, and high power handling capability, making it suitable for demanding applications where signal integrity and reliability are crucial.

Applications:

  • Receiver Protection: Shields sensitive receiver front-ends from high-power signals, ensuring the longevity and performance of the receiver.
  • Radar Systems: Limits strong reflected signals in radar receivers, improving overall system reliability and preventing component damage.
  • Communication Systems: Protects communication receivers from interference and overload, maintaining signal quality and preventing receiver malfunction.
  • Electronic Warfare (EW) Systems: Integrated into EW receivers to provide self-protection against high-power threats and jamming signals.
  • Test and Measurement Equipment: Safeguards measurement instruments from damage due to high-power signals and transient events, ensuring accurate and reliable measurements.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, preserving the receiver's sensitivity and dynamic range for optimal performance.
  • High Isolation: Provides significant attenuation of high-power signals, effectively limiting the power reaching downstream components.
  • Fast Response Time: Quickly limits the power of incoming signals, protecting downstream components from damage caused by transient events and pulsed signals.
  • Low Capacitance: Reduces impedance mismatch, improving performance at high frequencies and minimizing signal reflections.
  • Surface Mount Package: Facilitates automated assembly, reduces manufacturing costs, and enables compact system designs, saving valuable board space.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with global standards for hazardous substances and promoting environmentally responsible manufacturing.

Benefits:

  • Enhanced Receiver Reliability: Protects sensitive receiver components from damage, extending their operational lifespan and reducing maintenance costs.
  • Improved System Performance: Ensures reliable system operation by preventing overload and interference, leading to more accurate data acquisition and signal processing.
  • Increased Dynamic Range: Allows the receiver to handle a wider range of signal strengths without distortion or damage, improving overall system performance and versatility.
  • Simplified Circuit Design: The compact surface-mount package simplifies integration into various receiver architectures, reducing design complexity and time to market.
  • Reduced System Size: The small form factor of the device contributes to smaller and more compact system designs, enabling integration into portable and space-constrained applications.

Additional Details:

The SMV1104-91H is designed to operate over a broad frequency range, typically spanning from 50 MHz up to several GHz. Precise limiting threshold and insertion loss characteristics are provided in the Skyworks datasheet. Optimal performance requires careful attention to biasing and impedance matching. The datasheet specifies critical parameters such as breakdown voltage, capacitance, and series resistance. This device is commonly used in applications demanding robust and dependable receiver protection. The fast response time is particularly important in scenarios involving pulsed radar or other short-duration signals. The surface-mount package facilitates high-density board assembly, which is essential for minimizing system size and weight.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess