EN
  • EN
  • DE

2SK2854(TE12L,F)

Part No 2SK2854(TE12L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET RF N CH 10V 500MA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity N-Channel
Frequency 849MHz
Current Rating 500mA
Power - Output 23dBmW
Voltage Rating 10V
Case / Package PW-MINI
Win Source Part Number 135781-2SK2854(TE12L,F)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2854(TE12L,F) CAD Model

Description

The 2SK2854(TE12L,F) MOSFET transistor is an exemplary component, known for its power efficiency and precision in controlling high-speed electronic circuits. This device is ideal for applications demanding advanced power handling and quick response times.

Applications

  • Automotive Electronics
  • Energy Management Systems
  • Robotic Controls
  • AC-DC Power Supplies
  • HVAC Systems

Features and Benefits

  • High Conductance: Enhances current flow efficiency in high-performance systems.
  • Low Thermal Resistance: Manages heat dissipation effectively.
  • Exceptional Speed: Facilitates high-frequency switching with reduced lag.
  • Compact Footprint: Suitable for space-limited electronic designs.
  • Enhanced Power Management: Offers superior control in energy utilization.

Manufactured to provide unmatched control in high-speed environments, the 2SK2854(TE12L,F) aligns with the demanding needs of modern electronic applications. Its capacity to handle fluctuating power loads efficiently is paramount in facilitating reliable performance in both renewable and conventional power systems.

This MOSFET transistor excels in various sectors, from automotive to robotic systems, where rapid response times and dependable energy control are non-negotiable. By choosing the 2SK2854(TE12L,F), engineers reduce power losses while maximizing efficiency, contributing to innovative engineering solutions.

Incorporating the 2SK2854(TE12L,F) into your projects not only ensures high reliability but also promotes advancements in technology through efficient, high-speed, and high-performance solutions. Its design remains at the forefront of semiconductor technology, driving progress across multiple applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess