EN
  • EN
  • DE

SMV1130-079LF

Part No SMV1130-079LF
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARACTOR JUNCTION TUNING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 21.2pF @ 1V, 1MHz
Capacitance Ratio 4.5
Capacitance Ratio Condition C1/C9
Voltage - Peak Reverse (Max) 26V
Diode Type Single
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-79
Win Source Part Number 042701-SMV1130-079LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1130-079LF CAD Model

Description

The SMV1130-079LF is a silicon hyperabrupt junction varactor diode manufactured by Skyworks Solutions Inc. This diode is designed for voltage-variable capacitance applications, making it suitable for use in various tuning circuits. It offers excellent performance characteristics for applications requiring precise and reliable capacitance control.

Applications:

  • Voltage Controlled Oscillators (VCOs)
  • Tunable Filters
  • Phase Shifters
  • Frequency Multipliers
  • Matching Networks

Features:

  • Hyperabrupt Junction: Provides a large capacitance tuning ratio.
  • Low Series Resistance: Minimizes insertion loss in tuned circuits.
  • High Q Factor: Ensures minimal signal degradation.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Lead-Free: RoHS compliant, contributing to environmental sustainability.

Benefits:

  • Precise Tuning: Allows for accurate frequency control in VCOs and tunable filters.
  • Improved Circuit Performance: Low series resistance and high Q factor enhance overall circuit efficiency.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Reliable Operation: Skyworks' reputation ensures consistent and dependable performance.
  • Environmentally Friendly: Lead-free construction aligns with environmental regulations.

Additional Details:

The SMV1130-079LF's hyperabrupt junction is specifically engineered to provide a wide capacitance variation with respect to the applied voltage. This allows for a broad tuning range in applications such as VCOs. The diode's low series resistance is crucial for maintaining a high Q factor in resonant circuits, reducing losses, and improving signal integrity. The surface mount package enables efficient and cost-effective manufacturing.

Typical Specifications:

Capacitance @ 2V: ~2.8 pF

Capacitance Ratio: ~5.5 (typical)

Q Factor: ~30 @ 50 MHz

Package: SC-79

Breakdown Voltage: >15V

You May Also Be Interested in

MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess