EN
  • EN
  • DE

SMV1249-003LF

Part No SMV1249-003LF
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191177-SMV1249-003LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMV1249-003LF CAD Model

Description

The SMV1249-003LF is a silicon PIN diode designed and manufactured by Skyworks Solutions Inc. This diode is optimized for use as a switch or attenuator in various RF and microwave applications. Its low insertion loss and high isolation characteristics make it suitable for demanding performance requirements.

Applications:

  • Wireless communication systems: Used in base stations and mobile devices.
  • Radar systems: Employed in transmit/receive (T/R) switches.
  • Test and measurement equipment: Utilized in signal routing and attenuation circuits.
  • Military communication systems: Found in radio frequency front ends.
  • Satellite communication systems: Used in LNA protection and switching circuits.

Features:

  • Low insertion loss: Minimizes signal attenuation.
  • High isolation: Provides excellent signal separation.
  • Fast switching speed: Enables rapid switching between states.
  • Low capacitance: Reduces signal distortion at high frequencies.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Improved system performance: Due to low insertion loss and high isolation.
  • Reduced power consumption: Efficient switching characteristics minimize power dissipation.
  • Enhanced signal integrity: Low capacitance contributes to cleaner signal transmission.
  • Increased system reliability: Robust design ensures dependable operation.
  • Simplified circuit design: Easy to integrate into existing RF and microwave circuits.

The SMV1249-003LF features a surface mount package, facilitating automated assembly and reducing manufacturing costs. Its electrical specifications include a low forward voltage drop and a high reverse breakdown voltage. These characteristics contribute to its versatility and suitability for a wide range of applications. The device is designed for operation over a broad temperature range, ensuring consistent performance in varying environmental conditions. Skyworks Solutions Inc. provides detailed datasheets and application notes to assist designers in effectively utilizing the SMV1249-003LF in their respective applications. The PIN diode's construction is optimized for consistent and repeatable performance, making it a reliable component for high-frequency circuit designs. It is commonly used in applications requiring high-speed switching and precise control of RF signals.

You May Also Be Interested in

M/A-Com Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Lowest to $1.1609
M/A-Com Technology Solutions
DIODE,VARACTOR,SC79
Lowest to $1.2654
Toshiba Semiconductor and Storage
PB-F ESC VARICAP DIODE (HF), IR=
Lowest to $0.0768
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
BB837 - SAT TUNER VARIABLE CAPAC
Lowest to $0.3269
Infineon Technologies
VARIABLE CAPACITANCE DIODE
Lowest to $0.0915
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
M/A-Com Technology Solutions
DIODE,VARACTOR,PLASTIC,CK,LEADFR
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.9427

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1500 $50.2500
815+ $0.1231 $100.3265
1,260+ $0.1193 $150.3180
1,735+ $0.1154 $200.2190
2,245+ $0.1116 $250.5420
3,000+ $0.1000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,597 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess