EN
  • EN
  • DE

SMV1405-079LF

Part No SMV1405-079LF
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR 30V 20MA SC-79
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 12 Weeks
Features Varactors Single 30 V Surface Mount SC-79
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SC-79
Family Name SMV1405
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 863-1142-6, SMV1405079LF, 863-1142-1, 863-1142-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934437-SMV1405-079LF
Ultra Librarian 3D Model Ultra Librarian SMV1405-079LF CAD Model

Description

The Skyworks Solutions Inc. SMV1405-079LF is a varactor diode that is designed for high-performance tuning applications in wireless communication systems.

  • Voltage: 30 V
  • Mounting: surface mount SC-79 package
  • Family: SMV1405
  • Category: discrete semiconductor products
  • Operating temperature range: -55°C to 125°C (TJ)
  • Available in: reel - TR package
  • Supply and demand status: balanced
  • Quantity per package: 3000
  • ECCN: EAR99 compliant
  • HTSUS code: 8541.10.0070

You May Also Be Interested in

M/A-Com Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Lowest to $1.1609
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F ESC VARICAP DIODE (HF), IR=
Lowest to $0.0768
Renesas Electronics America
Varactors 1 Pair Common Cathode 14 V Through Hole MHD
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE
Lowest to $0.0915
Infineon Technologies
BB837 - SAT TUNER VARIABLE CAPAC
Lowest to $0.3269
NXP / Nexperia
Varactors Single 32 V Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0046 $54.0414
21+ $4.9269 $103.4649
32+ $4.7729 $152.7328
44+ $4.6190 $203.2360
56+ $4.4650 $250.0400
75+ $4.0031 $300.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess