EN
  • EN
  • DE

SMV2022-001LF

Part No SMV2022-001LF
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191211-SMV2022-001LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV2022-001LF CAD Model

Description

The SMV2022-001LF is a silicon PIN diode from Skyworks Solutions, designed for high-performance RF and microwave switching applications. This diode provides low insertion loss and high isolation, making it ideal for use in switches, phase shifters, and attenuators. The lead-free package makes it compliant with environmental regulations.

Applications

  • RF Switches: Crucial for fast and efficient signal routing in wireless communication systems.
  • Phase Shifters: Enables precise phase control in phased array antennas and other microwave systems.
  • Attenuators: Used for accurately controlling signal levels in various RF circuits.
  • Radar Systems: Employed in transmit/receive modules for signal control and protection.
  • Test and Measurement Equipment: Provides reliable switching and signal control in test setups.

Features

  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and integrity.
  • High Isolation: Ensures minimal signal leakage, preventing unwanted interference.
  • Fast Switching Speed: Enables rapid transitions between on and off states for high-speed applications.
  • Low Capacitance: Reduces capacitive loading effects, enhancing performance at higher frequencies.
  • Lead-Free Package: Compliant with RoHS environmental standards.

Benefits

  • Improved System Performance: Enhances signal quality and reduces signal loss in RF systems.
  • Enhanced Reliability: Robust design ensures stable operation in demanding environments.
  • Precise Signal Control: Allows for accurate and repeatable signal manipulation.
  • Reduced Interference: High isolation minimizes unwanted signal coupling.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.

Additional Details

The SMV2022-001LF is typically housed in a small surface-mount package, facilitating easy integration into modern circuit designs. Its electrical parameters, including forward voltage, reverse recovery time, and junction capacitance, are tightly controlled to guarantee consistent performance across various operating conditions. The device's specifications should be consulted carefully to confirm suitability for the intended application. Its lead-free construction aligns with modern environmental standards, making it a preferred choice for manufacturers committed to sustainability. Detailed datasheets provide information on bias requirements and performance characteristics at various frequencies and power levels.

You May Also Be Interested in

MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess