EN
  • EN
  • DE

GSM11-12AAG

Part No GSM11-12AAG
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 12V 11W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201583-GSM11-12AAG
Win Source Part Number Cross
Manufacturer Power Electronics Manufacture of Condor/Ault Brands
Category Power Supplies - External/Internal (Off-Board) AC DC Converters
Series GSM11 (11W)
Package Bulk
Product Status Active
Type Open Frame
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 12V
Applications Medical
Ultra Librarian 3D Model Ultra Librarian GSM11-12AAG CAD Model

Description

The GSM11 (11W) Open Frame AC-DC Converter is a power supply module manufactured by Power Electronics Manufacture of Condor/Ault Brands.

  • Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
  • Application: Medical
  • Input Voltage: 85 ~ 264 VAC
  • Output Voltage: 12V
  • Packaging: Bulk

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 30W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 2500W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 450W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 600W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 7.5V 450W
Need more? Email Us
Advantech Corp
AC/DC CNVT 5V 3.3V +/-12V -5V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27.6V 27.6V 160W
Lowest to $52.9702
Mean Well Enterprises Co., Ltd.
AC/DC CNVRTR 5V 24V +/-12V 139W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 48V 106W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess