EN
  • EN
  • DE

MINT1400A2410L01

Part No MINT1400A2410L01
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 24V 250W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series MINT1400
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 270 VAC
Voltage - Output 1 24V
Current - Output (Max) 10.4A
Power (Watts) 250W (400W Forced Air)
Applications Medical
Voltage - Isolation 4kV (4000V)
Efficiency 88%
Operating Temperature Range 0°C ~ 70°C (With Derating)
Features Remote On/Off, Remote Sense, Standby Output, Universal Output
Mounting Style Chassis Mount
Size / Dimension 7.00" L x 3.94" W x 1.57" H (177.8mm x 100.0mm x 40.0mm)
Minimum Load Required No
Approvals CE, cURus
Power (Watts) - Max 250W (400W Forced Air)
Win Source Part Number 123871-MINT1400A2410L01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MINT1400A2410L01 CAD Model

Description

The MINT1400 series AC-DC open frame power supply is a high-performance power supply designed to meet the needs of medical applications.

  • Approvals: CE and cURus approved
  • Size: 7.00" L x 3.94" W x 1.57" H (177.8mm x 100.0mm x 40.0mm)
  • Maximum Power Output: 250W (400W forced air)
  • Input Voltage Range: 80 ~ 270 VAC
  • Output: Single output
  • Maximum Current: 10.4A
  • Voltage Output: 24V
  • Efficiency: 88%

You May Also Be Interested in

OmniOn Power™
AC/DC CONVERTER 54V 2000W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 50W
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 108W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 10W
Need more? Email Us
Advantech Corp
AC/DC CNVT 5V 3.3V +/-12V -5V
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 24V 420W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 720W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27.6V 27.6V 160W
Lowest to $52.9702
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 1000W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $438.8771 $438.8771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388 pieces
In Stock: 194 pieces Factory Stock: 194 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess