EN
  • EN
  • DE

SM16127

Part No SM16127
Manufacturer SM
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SM
Win Source Part Number 326431-SM16127
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM16127 CAD Model

Description

The SM16127 is an LED driver IC manufactured by SM, likely Shanghai Mingxin Microelectronics Co., Ltd. It is designed for use in various LED lighting applications. While detailed specifications require a specific datasheet, these drivers typically provide constant current output for consistent LED brightness and long lifespan.

Applications

  • LED Bulbs
  • LED Tube Lights
  • LED Panel Lights
  • LED Downlights
  • LED Strip Lights

Features

  • Constant Current Output: Provides stable current to LEDs, ensuring consistent brightness and preventing damage from overcurrent.
  • Wide Input Voltage Range: Supports a variety of input voltages for flexible application.
  • High Efficiency: Minimizes power loss and heat generation.
  • Over-Temperature Protection: Reduces output current or shuts down the device to prevent overheating.
  • Short-Circuit Protection: Protects the IC and LEDs from damage due to short circuits.
  • Open-Circuit Protection: Prevents damage in case of an open circuit.
  • Dimming Control (Likely): Many similar LED drivers support dimming via PWM or analog signals.

Benefits

  • Stable LED Brightness: Ensures consistent light output.
  • Extended LED Lifespan: Protects LEDs from damage, maximizing their lifespan.
  • Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Improved Reliability: Robust protection features enhance product reliability.
  • Simplified Design: Integrated functions simplify circuit design.

Additional Details

The SM16127 likely uses PWM control for output current regulation, with a switching frequency typically in the kHz range. Package type is probably SOP-8 or a similar small outline package for surface mounting. Consult the datasheet for specific parameters such as input voltage range, output current range, switching frequency, and protection thresholds. Proper operation and long-term reliability depend on following the recommended operating conditions and using the correct external component values specified in the datasheet.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess