EN
  • EN
  • DE

AC20B-N01CG-6CZ

Part No AC20B-N01CG-6CZ
Manufacturer SMC Diode Solutions
Catalog OEM Parts (A - B)
Description Smc AC Mass Pro F/r Combo Modular
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042480-AC20B-N01CG-6CZ
Categories OEM Parts(A-B)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AC20B-N01CG-6CZ CAD Model

Description

The AC20B-N01CG-6CZ is a product manufactured by SMC Diode Solutions. Based on the manufacturer and naming convention, it is likely a diode or rectifier component designed for specific applications in power electronics. Understanding its electrical characteristics is essential for proper use.

Applications

  • Power supplies used in various electronic devices.
  • Motor control circuits for industrial automation.
  • Inverters and converters for renewable energy systems.
  • Battery charging circuits for portable devices.
  • Lighting systems requiring efficient power conversion.

Features

  • High Surge Current Capability: Withstands transient current surges without damage.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Reliability: Ensures consistent performance over extended periods.
  • Compact Package: Allows for easy integration into various circuit designs.

Benefits

  • Improved Power Efficiency: Reduces energy consumption and heat generation.
  • Enhanced System Stability: Provides stable and reliable operation.
  • Extended Product Lifespan: Increases the longevity of the end product.
  • Reduced Downtime: Minimizes the risk of failures and interruptions.
  • Cost Savings: Lowers energy costs and reduces maintenance requirements.

The AC20B-N01CG-6CZ's technical specifications are crucial for determining its suitability for a particular application. These specifications include the maximum forward current, reverse voltage, surge current rating, and operating temperature range. The datasheet from SMC Diode Solutions is the definitive source for this information. Proper heat sinking may be required to dissipate heat generated during operation, especially at high currents. Ensure that the component is operated within its specified voltage and current limits to prevent damage. Consult the manufacturer's application notes for guidance on circuit design and implementation. Compliance with RoHS and other environmental regulations should also be confirmed.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess