EN
  • EN
  • DE
Part No ER3A
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 3A SMC / Diode 50 V 3A Surface Mount SMC (DO-214AB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr SMC Diode Solutions
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 5 µA @ 50 V
Capacitance @ Vr, F 45pF @ 4V, 1MHz
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package SMC (DO-214AB)
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number ER3
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 589647-ER3A
Ultra Librarian 3D Model Ultra Librarian ER3A CAD Model

Description

The ER3A is a 50V, 3A surface mount (SMC) diode from SMC Diode Solutions. It is packaged in the DO-214AB (SMA) package, which is a small and lightweight package that is ideal for space-constrained applications. The ER3A is a general-purpose diode that can be used in a variety of applications, such as power supplies, rectifiers, and over-voltage protection circuits.

Features

50V reverse voltage 3A forward current Low forward voltage drop Low reverse leakage current Fast switching speed DO-214AB (SMA) package Benefits

The ER3A's high voltage rating makes it suitable for a wide range of applications. The ER3A's high current rating makes it suitable for high-power applications. The ER3A's low forward voltage drop improves efficiency in power supply and rectifier applications. The ER3A's low reverse leakage current prevents power loss in over-voltage protection circuits. The ER3A's fast switching speed makes it suitable for high-frequency applications. The ER3A's DO-214AB (SMA) package is small and lightweight, making it ideal for space-constrained applications. Applications

Power supplies Rectifiers Over-voltage protection circuits DC-DC converters Battery chargers Motor control circuits Lighting circuits Industrial electronics Typical Applications

The ER3A is a good choice for the output diode in a power supply. The ER3A can also be used as a rectifier in a power supply or battery charger. The ER3A can be used as a flyback diode in a DC-DC converter. The ER3A can be used as a freewheeling diode in a motor control circuit. The ER3A can be used in a lighting circuit to protect against over-voltage. The ER3A can be used in industrial electronics applications to provide over-voltage protection and rectification. Conclusion

The ER3A SMC diode from SMC Diode Solutions is a versatile and reliable diode that can be used in a variety of applications. It is ideal for space-constrained applications due to its small DO-214AB (SMA) package. The ER3A's high voltage rating, high current rating, low forward voltage drop, low reverse leakage current, and fast switching speed make it a good choice for a wide range of applications.

Additional Information

The ER3A is available in a variety of packaging options, including tape and reel, and bulk. It is also available in different quantities to meet the needs of different customers.

SMC Diode Solutions is a leading supplier of high-quality diodes. The company's products are used in a wide range of industries, including consumer electronics, telecommunications, automotive, and industrial. SMC Diode Solutions is committed to providing its customers with the best possible products and services.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1538 $58.4440
915+ $0.1263 $115.5645
1,420+ $0.1224 $173.8080
1,955+ $0.1184 $231.4720
2,525+ $0.1145 $289.1125
3,380+ $0.1026 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess