EN
  • EN
  • DE

IDF-S0302

Part No IDF-S0302
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Timer Auto Drain IDFB55~75E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055428-IDF-S0302
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDF-S0302 CAD Model

Description

The SMC Diode Solutions IDF-S0302 is a Transient Voltage Suppressor (TVS) diode, specifically designed to protect sensitive electronic components from voltage transients induced by lightning, Electrostatic Discharge (ESD), and other transient voltage events. This device is ideal for applications requiring robust protection in a small form factor.

Applications:

  • Data Lines Protection: Protecting I/O interfaces, data and signal lines.
  • Microcontroller Protection: Safeguarding microcontrollers from voltage spikes.
  • Industrial Control Systems: Transient voltage protection in industrial environments.
  • Automotive Electronics: Protects sensitive circuits from voltage transients.
  • Consumer Electronics: Protecting electronic components in TVs, routers, and similar devices.

Features:

  • Low Clamping Voltage: Provides fast response to transient voltage events, minimizing overvoltage stress on protected components.
  • High Surge Capability: Capable of withstanding high surge currents without degradation.
  • Low Capacitance: Low capacitance ensures minimal signal distortion.
  • Small Footprint: Compact design for efficient use of board space.
  • RoHS Compliant: Free of hazardous substances, compliant with environmental regulations.

Benefits:

  • Enhanced Reliability: Protects sensitive electronics from damage due to transient voltage events, improving overall system reliability.
  • Reduced Downtime: Prevents equipment failures caused by voltage surges, minimizing downtime and maintenance costs.
  • Improved System Performance: Ensures consistent performance by protecting against voltage transients.
  • Simplified Design: Easy to integrate into existing circuit designs, minimizing design complexity.
  • Cost-Effective Protection: Provides a cost-effective solution for transient voltage protection.

Additional Details:

The IDF-S0302 has a reverse standoff voltage of typically 3.3V. It is available in an SOD-323 package. The operating temperature range is typically -55°C to +150°C. Clamping Voltage depends on test conditions and the applied waveform. It is crucial to refer to the datasheet for detailed specifications, including peak pulse current, clamping voltage characteristics, and thermal resistance.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess