The IL211-N02 is a high-performance optocoupler manufactured by SMC Diode Solutions. It is designed for electrical isolation in a variety of industrial applications. This device provides reinforced insulation and excellent common-mode transient immunity, making it suitable for use in noisy environments.
Applications
- Industrial control systems
- Power supplies
- Motor control circuits
- Data transmission
- Programmable Logic Controllers (PLCs)
Features
- High isolation voltage (typically 5 kVrms)
- High common-mode transient immunity (CMTI)
- Compact package
- Low input current
- Wide operating temperature range
- Reinforced insulation
Benefits
- Enhanced safety in high-voltage applications due to reinforced insulation.
- Reliable data transmission in noisy industrial environments due to high CMTI.
- Reduced board space requirements due to compact package.
- Energy efficiency due to low input current.
- Stable performance in harsh environments due to wide operating temperature range.
Additional Details
The IL211-N02 optocoupler consists of an infrared emitting diode (IRED) optically coupled to a high voltage phototransistor. It is designed to meet stringent safety standards and offers a robust solution for isolating sensitive circuitry from high voltage potentials. The device's high CMTI ensures that it can reliably transmit signals even in the presence of large voltage transients, preventing spurious triggering and ensuring data integrity. The specific datasheet for the IL211-N02 provides detailed electrical characteristics, timing diagrams, and application notes, crucial for proper design and implementation. The package type is typically a DIP or SMD, allowing for flexible mounting options on printed circuit boards. The operating temperature range is typically -55°C to +100°C. The isolation voltage is tested according to international safety standards and is a key parameter for ensuring user and equipment safety. Proper design considerations, including current limiting resistors and bypass capacitors, are essential for optimal performance and reliability.