EN
  • EN
  • DE

NC1A325-25J243

Part No NC1A325-25J243
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc NCA1 Tie-rod Cylinder Boot - NCA1-K *
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1116584-NC1A325-25J243
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NC1A325-25J243 CAD Model

Description

The NC1A325-25J243, manufactured by SMC Diode Solutions, is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is designed to provide a fast and reliable clamping response to protect circuits from overvoltage conditions.

Applications:

  • I/O ports
  • Data lines
  • Signal lines
  • Microprocessor protection
  • USB interfaces
  • Ethernet ports
  • Automotive electronics

Features:

  • Unidirectional TVS diode: Provides protection against positive voltage transients.
  • Low clamping voltage: Limits the voltage across the protected component during a surge event.
  • Fast response time: Quickly clamps voltage transients to protect sensitive circuits.
  • Low capacitance: Minimizes signal distortion and insertion loss.
  • Small package size: Allows for use in compact electronic devices.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Robust surge protection: Protects sensitive components from damage due to ESD, EFT, and lightning surges.
  • Improved reliability: Enhances the reliability and longevity of electronic devices.
  • Reduced downtime: Minimizes equipment downtime due to surge events.
  • High surge capability: Withstands high surge currents without degradation.
  • Minimal signal distortion: Low capacitance ensures minimal impact on signal integrity.

Specifications:

The NC1A325-25J243 typically has a reverse standoff voltage of 25V and a clamping voltage around 32.5V at a specified surge current. The surge current capability can be up to several amps, depending on the pulse waveform. The capacitance is generally very low, often below 1pF, to ensure minimal impact on high-speed signals. It operates over a temperature range of -55°C to +150°C. For complete specifications, refer to the official SMC Diode Solutions datasheet for the NC1A325-25J243.

This TVS diode is a crucial component for protecting electronic devices from damaging voltage transients, ensuring reliable performance and minimizing the risk of failure.

You May Also Be Interested in

Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess