EN
  • EN
  • DE

SDURF2020CTR

Part No SDURF2020CTR
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V ITO220AB / ULTRAFAST RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Tube
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Voltage - Forward (Vf) (Maximum) @ If 1.15V @ 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 15μA @ 200V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3 Isolated Tab
Manufacturer Package ITO-220AB
Win Source Part Number 798912-SDURF2020CTR
Popularity Medium
Supply and Demand Status Balance
Family Name SDURF2020CTR
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SDURF2020CTR CAD Model

Description

The SMC Diode Solutions SDURF2020CTR is a fast recovery diode designed for use in power rectification applications.

  • Voltage Rating: 200V
  • Current Rating: 200mA
  • Fast Recovery Time: 35ns
  • Package: TO-220-3 isolated tab

You May Also Be Interested in

Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4366 $58.9410
325+ $0.3583 $116.4475
500+ $0.3471 $173.5500
690+ $0.3359 $231.7710
890+ $0.3247 $288.9830
1,195+ $0.2911 $347.8645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess