EN
  • EN
  • DE

SMAJ120ATR

Part No SMAJ120ATR
Manufacturer SMC Diode Solutions
Catalog TVS - Diodes
Description TVS DIODE 120VWM 193VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 120V
Minimum Breakdown Voltage 133V
Max Clamping Voltage 193V
Peak Pulse Current(Ippm) 2A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097385-SMAJ120ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ120ATR CAD Model

Description

The SMAJ120ATR is a surface mount Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD).

Applications

  • I/O interfaces
  • VCC bus protection
  • Signal lines
  • Microcontroller protection
  • Consumer electronics
  • Industrial equipment

Features

  • Unidirectional TVS Diode: Provides overvoltage protection in one direction.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • High Peak Pulse Power Dissipation: Can withstand high energy surges without degradation.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive components from overvoltage damage.
  • Extended Equipment Life: Reduces stress on components, leading to longer lifespan.
  • Improved System Performance: Prevents system failures caused by voltage transients.
  • Simplified Circuit Design: Reduces the need for other protection components.
  • Cost-Effective Solution: Provides reliable protection at a competitive price.

Additional Details

The SMAJ120ATR has a standoff voltage (VRWM) of 120V and a breakover voltage (VBR) of approximately 133V. It features a peak pulse power dissipation of 400W. The clamping voltage (VC) is usually around 193V at a peak pulse current (IPP). The device is packaged in an SMA (DO-214AC) package suitable for surface mount assembly. The operating junction temperature range typically spans from -55°C to +150°C. This TVS diode is designed to quickly clamp overvoltages, preventing them from reaching sensitive components and causing damage. Its low clamping voltage and fast response time make it an effective solution for protecting electronic equipment from transient voltage events.

This Transient Voltage Suppressor is commonly used in a wide range of electronic applications to safeguard against voltage surges. Its robust design and compliance with industry standards make it a dependable choice for diverse electronic devices requiring overvoltage protection. Its effectiveness in clamping transient voltages ensures the reliable operation and longevity of the protected equipment.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess