EN
  • EN
  • DE

GS81302D38GE-450I

Part No GS81302D38GE-450I
Manufacturer GSI Technology
Catalog RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1230021-GS81302D38GE-450I
Categories RAM
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS81302D38GE-450I CAD Model

Description

The GS81302D38GE-450I is a high-performance synchronous burst SRAM (Static Random-Access Memory) device manufactured by GSI Technology. It is designed for applications requiring high bandwidth and fast access times, such as networking, telecommunications, and high-performance computing systems. This SRAM offers a combination of speed, density, and low power consumption.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and high-speed data storage.
  • Telecommunications Systems: Employed in base stations and other telecom equipment for signal processing and data buffering.
  • High-Performance Computing: Utilized in servers, workstations, and other high-performance computing applications for cache memory.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test equipment for data capture and analysis.
  • Medical Imaging: Employed in MRI, CT scanners and other medical imaging devices for image processing and storage.

Features

  • High-Speed Access: Offers very fast access times (e.g., 4.5 ns), enabling high-speed data retrieval and storage.
  • Synchronous Operation: Operates synchronously with a system clock, ensuring precise timing and control.
  • Burst Mode: Supports burst mode operation, allowing for sequential access to multiple memory locations with a single address.
  • 36Mb Density: Provides a relatively high memory density for its class, enabling storage of substantial amounts of data.
  • Low Power Consumption: Designed for low power operation, making it suitable for power-sensitive applications.
  • Industrial Temperature Range: Operates reliably over a wide temperature range, suitable for industrial environments.

Benefits

  • Increased System Performance: Fast access times and burst mode operation contribute to increased system performance.
  • Improved Data Throughput: High bandwidth enables faster data transfer rates.
  • Reduced Power Consumption: Low power consumption prolongs battery life in portable devices and reduces overall system power requirements.
  • Enhanced System Reliability: Industrial temperature range ensures reliable operation in harsh environments.
  • Simplified System Design: Synchronous operation simplifies system timing and control.

Additional Details

The GS81302D38GE-450I is organized as 1M x 36 bits. The -450I indicates a speed grade of 450 MHz. It typically operates at a supply voltage of 1.8V or 2.5V, depending on the specific configuration. The device is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. Specific power consumption figures (active and standby) are available in the datasheet. Burst lengths are programmable. Data integrity features such as parity checking may be included. The operating temperature range for the 'I' variant is typically -40°C to +85°C. It is designed for impedance matching in high-speed environments. The memory array is constructed using advanced CMOS technology for optimal performance and power efficiency.

You May Also Be Interested in

Micron Technology Inc.
DRAM LPDRAM, 256Mb, 1.2V, 216-ball WFBGA, RoHS
Lowest to $32.6415
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess