EN
  • EN
  • DE

SV3000-90-2

Part No SV3000-90-2
Manufacturer SMC Diode Solutions
Catalog OEM Parts ( S )
Description Nameplate; Sv Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993236-SV3000-90-2
Categories OEM Parts( S )
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SV3000-90-2 CAD Model

Description

The SV3000-90-2 is a standard recovery rectifier diode manufactured by SMC Diode Solutions. This diode is designed to efficiently convert alternating current (AC) to direct current (DC) in various electronic circuits. It is characterized by its high surge current capability and reliable performance, making it suitable for applications with high current demands.

Applications

  • Power Supplies: Used as a rectifier in power supplies to convert AC voltage to DC voltage.
  • Inverters: Converts DC voltage to AC voltage in inverters.
  • Motor Drives: Provides rectification for motor control circuits.
  • Lighting Systems: Used in lighting systems to convert AC to DC for LED drivers and other components.
  • General Rectification: Used in various electronic circuits for general rectification purposes.

Features

  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Designed for reliable performance in harsh environments.
  • Standard Recovery Time: Offers a balance between switching speed and reverse recovery characteristics.

Benefits

  • Efficient Power Conversion: Low forward voltage drop ensures efficient power conversion and reduces heat generation.
  • Robust Performance: High surge current capability makes it suitable for applications with transient current spikes.
  • Long Lifespan: High reliability ensures long lifespan and reduces the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of applications due to its balanced performance characteristics.

Additional Details

The SV3000-90-2 is typically available in a through-hole package, such as DO-201AD or similar, for easy mounting on printed circuit boards. The maximum repetitive peak reverse voltage is 90V, allowing its use in a number of power applications. The forward current is typically rated for 3A and the surge current is significantly higher, which should be confirmed with the datasheet for specific values. The operating temperature range is typically from -55°C to +150°C.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess