EN
  • EN
  • DE

MEC1324-LZY

Part No MEC1324-LZY
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830750-MEC1324-LZY
Ultra Librarian 3D Model Ultra Librarian MEC1324-LZY CAD Model

Description

The MEC1324-LZY is an Embedded Controller (EC) from SMSC Corporation (now Microchip Technology). These controllers are commonly used in laptop and embedded systems to manage various low-level functions, including power management, keyboard and touchpad interface, fan control, and system monitoring. The MEC1324-LZY provides a highly integrated solution for managing critical system functions.

Applications:

  • Laptop computers: Manages power, keyboard, touchpad, and fan control.
  • Embedded systems: Controls various system functions in embedded applications.
  • Industrial computers: Provides system management in industrial environments.
  • Motherboards: Manages power and peripheral control.
  • Gaming laptops: Controls advanced features and thermal management.

Features:

  • Embedded Controller: Manages low-level system functions.
  • Power Management: Controls power distribution and consumption.
  • Keyboard and Touchpad Interface: Interfaces with keyboard and touchpad devices.
  • Fan Control: Manages system cooling.
  • System Monitoring: Monitors voltage, temperature, and other critical parameters.

Benefits:

  • Integrated Solution: Reduces component count and simplifies system design.
  • Improved Power Efficiency: Optimizes power consumption for longer battery life.
  • Enhanced System Reliability: Monitors and manages critical system functions.
  • Flexible Configuration: Customizable for various system requirements.
  • Reduced Board Space: Compact design for space-constrained applications.

The MEC1324-LZY typically communicates with the host system via LPC (Low Pin Count) or eSPI (Enhanced Serial Peripheral Interface). It includes various peripherals, such as PWM (Pulse Width Modulation) controllers for fan speed control, ADC (Analog-to-Digital Converter) for voltage and temperature monitoring, and GPIO (General Purpose Input/Output) pins for flexible system configuration. The specific features and functions are detailed in the datasheet, including register maps, power consumption, and operating conditions. This embedded controller is crucial for managing essential system functions in a wide range of computing devices.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7420 $61.9360
19+ $6.3525 $120.6975
29+ $6.1538 $178.4602
39+ $5.9552 $232.2528
51+ $5.7565 $293.5815
68+ $5.1617 $350.9956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess