EN
  • EN
  • DE

USB2513B-A2P10

Part No USB2513B-A2P10
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841860-USB2513B-A2P10
Ultra Librarian 3D Model Ultra Librarian USB2513B-A2P10 CAD Model

Description

The USB2513B-A2P10 is a USB 2.0 Hub Controller manufactured by SMSC Corporation (now Microchip Technology). It offers a cost-effective solution for expanding USB connectivity, providing multiple downstream USB ports while maintaining high-speed USB 2.0 data transfer rates.

Applications:

  • Notebook Computers: Integrated internally to provide multiple USB ports for peripherals.
  • Desktop Computers: Used in expansion cards to increase the number of available USB ports.
  • Docking Stations: Provides USB connectivity for various docking station designs.
  • Standalone USB Hubs: Serves as the core component in external, standalone USB hubs.
  • Embedded Systems: Integrated into embedded systems that require multiple USB connections for device interfacing.

Features:

  • USB 2.0 Compliant: Fully compliant with USB 2.0 specifications, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates.
  • Three Downstream Ports: Provides three USB ports for connecting USB devices to the host system.
  • Integrated Transaction Translator: Enables simultaneous high-speed transactions across all downstream ports without performance degradation.
  • Individual Port Power Management: Allows for independent power control of each port, reducing overall power consumption when ports are not in use.
  • Overcurrent Protection: Includes built-in overcurrent protection to safeguard the hub and connected devices from potential damage.
  • Self-Powered and Bus-Powered Modes: Supports both self-powered (external power supply) and bus-powered (drawing power from the host) operation modes.
  • Compact Package: Available in a small form-factor package, making it suitable for space-constrained applications.

Benefits:

  • Expanded USB Connectivity: Significantly increases the number of available USB ports on a host system, enhancing device connectivity.
  • High-Speed Data Transfer: Ensures rapid data transfer rates for connected devices, supporting USB 2.0 high-speed performance.
  • Reduced Power Consumption: Individual port power management minimizes power usage, contributing to energy efficiency.
  • Enhanced System Reliability: Overcurrent protection ensures stable and reliable operation, preventing damage from excessive current draw.
  • Flexible Powering Options: Supports both self-powered and bus-powered modes, offering flexibility in system design and deployment.

Additional Details:

The USB2513B-A2P10 requires external passive components like capacitors and resistors for stable and optimal operation. The datasheet provides specific recommendations for component selection and PCB layout to ensure signal integrity and performance. This device likely incorporates battery charging support, enabling connected devices to be charged even when the host system is in a low-power state. Refer to the datasheet for detailed specifications regarding the package type, operating temperature range, and ESD protection requirements. Compliance with relevant USB standards ensures broad compatibility with a wide range of USB peripherals and devices.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1012 $58.9228
46+ $2.5445 $117.0470
71+ $2.4659 $175.0789
97+ $2.3862 $231.4614
126+ $2.3065 $290.6190
168+ $2.0675 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess