EN
  • EN
  • DE

CE750MC

Part No CE750MC
Manufacturer SolaHD
Catalog Power Transformers
Description PWR XFMR LAMINATED 750VA CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Laminated Core
Voltage - Primary 208V, 240V, 415V, 480V, 600V
Primary Winding(s) Single, Multiple Taps
Secondary Winding(s) Dual
Center Tap No
Power - Max 750VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Size / Dimension 162.10mm L x 152.40mm W
Height - Seated (Max) 143.00mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545123-CE750MC
Ultra Librarian 3D Model Ultra Librarian CE750MC CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 2.5VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 750VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 25VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 30VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess