EN
  • EN
  • DE

SDP06-24-100T

Part No SDP06-24-100T
Manufacturer SolaHD
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 24V 15W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
DC Voltage - Input (Min) 90V
DC Voltage - Input (Max) 375V
Voltage - Output 1 24V
Current - Output (Max) 630mA
Power (Watts) 15W
Applications Hazardous Locations, Industrial, ITE (Commercial)
Efficiency 80%
Temperature Range - Operating -10°C ~ 70°C (With Derating)
Features Adjustable Output, IP20, Universal Input
Size / Dimension 3.58" L x 0.90" W x 2.95" H (90.9mm x 22.9mm x 74.9mm)
Approval Agency CE, cULus, cURus
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1542416-SDP06-24-100T
Ultra Librarian 3D Model Ultra Librarian SDP06-24-100T CAD Model

Description

N

You May Also Be Interested in

Cosel USA, Inc.
AC/DC DIN RAIL SUPPLY 12V 90W
Need more? Email Us
Altech corporation
AC/DC DIN RAIL SUPPLY 15V 10W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 48V 240W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 48V 480W
Need more? Email Us
SolaHD
AC/DC DIN RAIL SUPPLY 5V 25W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 12W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 12V 18W
Need more? Email Us
Traco Power
AC/DC DIN RAIL SUPPLY 48V 29W
Need more? Email Us
SolaHD
AC/DC DIN RAIL SUPPLY 12V 30W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess