EN
  • EN
  • DE

2N6044

Part No 2N6044
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 80V 8A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 8 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 4V @ 80mA, 8A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 4A, 4V
Power - Max 75 W
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 10268-2N6044
Ultra Librarian 3D Model Ultra Librarian 2N6044 CAD Model

Description

2N6044 Transistor

The 2N6044 is a silicon NPN power transistor designed for high power, medium voltage, and high-speed switching applications. This component is frequently used in motor control, power supplies, and large signal amplifications.

  • Features and Benefits:
    • Excellent for high-gain, low saturation voltage requirements
    • Reliable thermal stability for robust, high-temperature environments
    • Versatile use across multiple electronic applications
  • Applications:
    • Motor drives and controls
    • Switching power supplies
    • DC-AC inverters
  • Additional Details:
    • Maximum Collector Current: 10 A
    • Maximum Collector-Emitter Voltage (VCEO): 100 V
    • Comes in a TO-220 package for ease of installation and heat dissipation

You May Also Be Interested in

ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9208 $57.6240
65+ $1.5761 $102.4465
100+ $1.5268 $152.6800
140+ $1.4776 $206.8640
180+ $1.4283 $257.0940
235+ $1.2806 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess