EN
  • EN
  • DE
  • IT

KBPC3512

Part No KBPC3512
Manufacturer Solid State Inc.
Catalog Bridge Rectifiers
Description 35 AMP BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Solid State Inc.
Series KBPC35
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1.2 kV
Current - Average Rectified (Io) 35 A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 17.5 A
Current - Reverse Leakage @ Vr 10 µA @ 1200 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case 4-Square, KBPC
Supplier Device Package KBPC
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 610016-KBPC3512
Ultra Librarian 3D Model Ultra Librarian KBPC3512 CAD Model

Description

The KBPC3512 is a bridge rectifier diode designed for discrete semiconductor applications.

  • Product Name: KBPC3512
  • Category: Diodes
  • Series: KBPC35
  • Package: bulk
  • Standard Package: 10 pieces
  • Technology: single-phase diode
  • Average Rectified Current: 35 A
  • Forward Voltage: 1.2 V @ 17.5 A
  • Reverse Leakage Current: 10 µA @ 1200 V
  • Peak Reverse Voltage: 1.2 kV
  • Mounting Type: chassis mount
  • Package/Case: 4-Square, KBPC
  • Supplier Device Package: KBPC
  • Operating Temperature: -65°C to 150°C
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • REACH: vendor undefined
  • HTSUS Code: 8541.10.0080

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
IXYS
BRIDGE RECT 1P 10.5KV 1.2A UGB-3
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 800V 100A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 1A DBS
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess