Products specifications

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Solid State Inc.
Series *
Package Bulk
Product Status Active
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 667666-SKKD162/16
Ultra Librarian 3D Model Ultra Librarian SKKD162/16 CAD Model

Description

The 667666-SKKD162/16 is a power driver module from Solid State Inc. It falls under the category of discrete semiconductor products - power driver modules.

  • Package Type: Bulk
  • Standard Package: 10 pieces
  • ECCN: EAR99
  • REACH: Not Affected
  • HTSUS Code: 8541.10.0080
  • Product Status: Active
  • Manufacturer: Solid State Inc.

You May Also Be Interested in

Powerex Inc.
MOD IPM 600V 20A DIP / Module Dual-In-Line Intelligent
Lowest to $7.3050
ECAD model for PS21245-EP
Infineon Technologies
AC MOTOR CONTROLLER, HYBRID, PZI / Power Driver Module IGBT 3 Phase Inverter 600 V 30 A 23-PowerSIP Module, 19 Leads, Formed Leads
Need more? Email Us
ECAD model for IRAMX30TP60A-INF
Powerex Inc.
MOD IPM V1 DUAL 400A 600V / IGBT INVERTER OUTPUT
Need more? Email Us
ECAD model for PM400DV1A060
Fairchild/ON Semiconductor
MODULE SPM 600V 30A S32EA / IPM IGBT 600V 30A 32-Pin SPM32-EA Tube
Lowest to $70.6588
ECAD model for FPAM30LH60
Solid State Inc.
160A 1200V A23 / Power Driver Module
Need more? Email Us
ECAD model for SKKD162/12
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A / High Reliability Intelligent Power Modules IC
Need more? Email Us
ECAD model for IRAMS10UP60B-2
ON Semiconductor
IPM 650V 30A
Lowest to $65.0236
ECAD model for NFAM3065L4BT
Infineon Technologies
IC MOD PWR HYBRID 600V 15A / Intelligent Power Module 25-Pin SIP-2 Tube
Lowest to $33.7231
ECAD model for IRAM630-1562F2
Infineon Technologies
IGBT 600V 24MDIP / IPM IGBT 600V 4A 24-Pin MDIP Tube
Need more? Email Us
ECAD model for IGCM04F60GAXKMA1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention