EN
  • EN
  • DE

SSDPEDOX400G301

Part No SSDPEDOX400G301
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 400GB SSD HHHL 910 PCIe 2.0 25nm MLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445331-SSDPEDOX400G301
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPEDOX400G301 CAD Model

Description

The SSDPEDOX400G301 by Solidigm/Intel Bulk is a state-of-the-art 400GB Solid State Disk specifically crafted to meet the high-performance needs of enterprise systems. Operating on a PCIe 2.0 interface and built with 25nm multi-level cell (MLC) NAND flash technology, it offers a blend of speed, reliability, and capacity that is hard to match. This add-in card (AIC) features a half-height, half-length (HHHL) form factor, making it versatile for use in various high-end computing environments, including data centers and specialized workstations. The 910 series SSD excels in delivering fast data transfer rates, significantly enhancing system responsiveness and reducing load times. Its PCIe 2.0 interface ensures compatibility with a broad range of systems, while the advanced NAND technology ensures endurance and reliable operation under continuous heavy workloads. Ideal for applications requiring high throughput for data processing, this SSD is a powerhouse that drives exceptional performance in demanding enterprise settings.

You May Also Be Interested in

Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Lowest to $47.9660
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
Silicon Motion, Inc.
SSD 8GB SLC SATA III NAND
Need more? Email Us
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 480GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 3.2TB U.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 3.2TB NVMe U.2 Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess