EN
  • EN
  • DE

SSD1780AZ

Part No SSD1780AZ
Manufacturer Solomon
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Solomon
Win Source Part Number 340832-SSD1780AZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSD1780AZ CAD Model

Description

The SSD1780AZ is a single-chip CMOS LCD driver designed by Solomon Systech, integrating an oscillator, voltage generator, and bias circuit. This driver is engineered to support LCD panels with a resolution of up to 176 segments and 132 commons, making it suitable for displays requiring more detailed information. The integrated features simplify design and minimize the need for external components, contributing to a more compact and cost-effective solution.

Applications:

  • Advanced mobile phones
  • High-end smartwatches
  • Portable gaming devices
  • Industrial control systems with displays
  • Medical devices with display interfaces

Features:

  • Display Resolution: Supports up to 176 segments x 132 commons for detailed displays.
  • Integrated Oscillator: Eliminates the requirement for an external clock source.
  • Built-in Voltage Generator: Generates the necessary LCD driving voltages internally.
  • Internal Bias Circuit: Ensures optimal contrast and viewing angle for the LCD panel.
  • Low Power CMOS: Designed for low power consumption, ideal for battery-powered devices.
  • Serial Communication: Communicates via SPI or I2C interface for easy integration.
  • On-Chip Display RAM: Integrated RAM for storing display data, reducing the load on the microcontroller.

Benefits:

  • Simplified Design: High level of integration reduces external component count and simplifies PCB layout.
  • Extended Battery Life: Low power consumption is crucial for portable and battery-operated devices.
  • Easy Integration: Serial interface enables straightforward communication with a wide range of microcontrollers.
  • Cost-Effective: Reduced component count leads to lower overall system cost.
  • Improved Display Quality: Integrated bias circuit ensures optimal LCD contrast and viewing angle.

Additional Details:

The SSD1780AZ utilizes a serial interface (SPI/I2C) for seamless data transfer from a host microcontroller. The integrated display RAM allows the microcontroller to perform other tasks without needing to continuously refresh the display. Various power-saving modes are included to minimize power consumption when the display is not actively updating. Consult the datasheet for detailed electrical characteristics, timing diagrams, and register descriptions.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess