EN
  • EN
  • DE

894H-2CH2-F-C-12VDC

Part No 894H-2CH2-F-C-12VDC
Manufacturer Song Chuan Precision Company
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200833-894H-2CH2-F-C-12VDC
Categories Custom Parts
Manufacturer Song Chuan Precision Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 894H-2CH2-F-C-12VDC CAD Model

Description

The 894H-2CH2-F-C-12VDC is a miniature power relay manufactured by Song Chuan Precision Company. This relay is designed for high-density mounting and general-purpose switching applications. The 12VDC coil voltage makes it suitable for various electronic control systems and automation devices, particularly those operating on a 12V power supply.

Applications

  • Power Supplies: Used for switching power in various electronic devices and power supply units.
  • Industrial Automation: Employed in industrial control panels for switching motors, solenoids, and other heavy-duty components.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning systems for switching fans, compressors, and other equipment.
  • Automotive Applications: Found in automotive control modules for switching lights, motors, and other vehicle functions.

Features

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • Double Pole Double Throw (DPDT) Configuration: Provides versatile switching with two sets of contacts.
  • Coil Voltage: Operates on a 12VDC coil voltage.
  • Contact Rating: Capable of switching currents up to several amps at specified voltages.
  • Sealed Construction: Offers protection against dust and moisture.

Benefits

  • Efficient Switching: Provides reliable switching of power circuits.
  • Space Saving: Compact size allows for efficient use of PCB space.
  • Versatile Application: DPDT configuration offers flexibility in switching various types of loads.
  • Enhanced Durability: Sealed construction protects against environmental factors, extending relay life.

Additional Details

The relay's DPDT configuration allows for switching two separate circuits simultaneously or for creating more complex switching functions. The 'F' in the part number typically indicates a specific terminal type or mounting style (e.g., flanged). The 'C' often indicates a specific contact material. Key parameters to consider include contact resistance, operate/release times, coil resistance, and insulation resistance. It's essential to consult the manufacturer's datasheet for detailed specifications and application notes. The relay is commonly used in applications requiring isolation between control and load circuits, and its robust design ensures reliable performance in demanding environments.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
TE Connectivity
Mag45 - RJ45 with Integrated Magnetics
Lowest to $87.5875
TE Connectivity
CONN ZSFP+ CAGE 1X2 PRESSFIT R/A / Position zSFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
MISCO
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess