EN
  • EN
  • DE

SN8F2271BJG

Part No SN8F2271BJG
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336000-SN8F2271BJG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN8F2271BJG CAD Model

Description

The SONiX SN8F2271BJG is a microcontroller designed for various embedded applications. It's part of SONiX's 8-bit microcontroller family, balancing performance and energy efficiency.

Applications

  • Consumer electronics: Remote controls, small appliances, toys, and gaming peripherals.
  • Industrial control: Basic motor control, sensor interfacing, and simple automation systems.
  • Medical devices: Portable health monitoring devices.
  • Security systems: Alarm systems and access control devices.
  • Smart home devices: Lighting controls, thermostats, and sensor hubs.

Features

  • 8-bit architecture: Powered by an enhanced 8051 core.
  • Flash memory: Integrated flash memory for program storage and data logging.
  • SRAM: On-chip SRAM for data storage.
  • GPIO: Multiple general-purpose input/output pins for interfacing.
  • Timers: Includes timers/counters for timing control, pulse generation, and event counting.
  • Communication interfaces: Supports UART, SPI, and I2C serial communication.
  • ADC: Integrated Analog-to-Digital Converter (ADC) for converting analog signals to digital values.
  • PWM: Pulse Width Modulation (PWM) outputs for controlling motor speed and LED dimming.
  • Low power consumption: Designed for low power operation.
  • Operating voltage: Typically operates within a range of 2.4V to 5.5V.

Benefits

  • Versatility: Suitable for many applications because of its flexibility.
  • Cost-effectiveness: Provides a cost-effective solution.
  • Ease of use: Compatible with standard 8051 development tools.
  • Low power: Enables efficient designs, extending battery life.
  • Reliability: Designed for stable performance.

Additional Details

The SN8F2271BJG microcontroller includes ADC, PWM, timers, and serial communication interfaces, minimizing the need for external components and simplifying design. Specific features and memory configurations may vary. Refer to the SONiX datasheet for accurate technical specifications. This microcontroller is frequently used with sensors, displays, and communication modules. The flash memory is programmable via SPI. It features interrupt capabilities enabling real-time operation.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess