EN
  • EN
  • DE

LM3080MX

Part No LM3080MX
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 82956-LM3080MX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3080MX CAD Model

Description

The LM3080MX is a high-performance operational amplifier from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Type: Single operational amplifier
  • Supply Voltage Range: ±2V to ±20V
  • Input Impedance: 100MΩ
  • Input Bias Current: 50nA
  • Slew Rate: 0.3V/μs
  • Total Harmonic Distortion (THD): 0.01% @ 1kHz
  • Bandwidth: 1MHz
  • Package: 8-pin SOIC
  • Short-Circuit Protection: Yes

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess