EN
  • EN
  • DE

CXA1391R-T6

Part No CXA1391R-T6
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002394-CXA1391R-T6
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXA1391R-T6 CAD Model

Description

The CXA1391R-T6 is a single-chip video signal processor manufactured by Sony. It's designed for use in video cameras and other video recording equipment. This IC integrates multiple functions necessary for processing video signals, including color encoding, luminance processing, and synchronization signal generation. It allows for compact and efficient design of video systems.

Applications:

  • Video Cameras
  • Video Recording Equipment
  • Surveillance Systems
  • Image Processing Systems

Features:

  • Single-Chip Solution: Integrates multiple video processing functions into one chip.
  • Color Encoding: Processes color signals for accurate color reproduction.
  • Luminance Processing: Enhances the brightness and contrast of the video signal.
  • Synchronization Signal Generation: Generates timing signals for video synchronization.
  • Low Power Consumption: Designed for efficient operation in battery-powered devices.

Benefits:

  • Reduced Component Count: Simplifies the design and reduces the number of external components needed.
  • Compact Design: Allows for smaller and more portable video devices.
  • Improved Video Quality: Provides high-quality video processing for clear and accurate images.
  • Enhanced Stability: Ensures stable video output with proper synchronization.

The CXA1391R-T6 includes various sub-circuits for processing video signals, such as a color encoder, luminance processor, and sync generator. It's designed to handle composite video signals (CVBS) and may include features for noise reduction and image enhancement. The IC is typically packaged in a small surface-mount package to facilitate compact designs. Its low power consumption makes it suitable for portable video recording equipment. The sync generator ensures stable video output, which is crucial for proper display and recording. This chip is often used in analog video systems that require reliable and efficient video processing.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess