The CXA1645P is a video encoder IC manufactured by Sony. It is designed to convert analog RGB signals into a composite video signal (CVBS) and S-Video signal, making it suitable for various video output applications.
Applications:
- Video game consoles: Used in older game consoles to output video to standard televisions.
- DVD players: Converts digital video to analog for display on older TVs.
- Video recorders: Encodes video signals for recording onto tape or other media.
- Security cameras: Outputs video signals to monitors or recording devices.
- Industrial video equipment: Used in various industrial applications requiring analog video output.
Features:
- RGB to composite video encoding: Converts RGB signals into composite video (CVBS) output.
- S-Video output: Provides separate luma (Y) and chroma (C) outputs for improved video quality.
- Built-in sync generator: Generates synchronization signals for video output.
- Low power consumption: Minimizes power consumption for battery-powered applications.
Benefits:
- Analog video output: Enables connection to older televisions and monitors.
- Improved video quality: S-Video output provides better picture quality compared to composite video.
- Simplified system design: Integrated features reduce the need for external components.
- Low power consumption: Extends battery life in portable devices.
Additional Details:
The CXA1645P typically operates with a single 5V power supply. It supports NTSC and PAL video standards. Key specifications include the video output impedance and the sync signal timing. The package is typically a DIP (Dual In-line Package). It is important to consult the manufacturer's datasheet for detailed operating characteristics and application circuit examples.