EN
  • EN
  • DE

CXK5864BP-10LL

Part No CXK5864BP-10LL
Manufacturer Sony
Catalog END - OF - LIFE
Description 8,192-WORD X 8-BIT HIGH SPEED CMOS STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sony
Win Source Part Number 1163870-CXK5864BP-10LL
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXK5864BP-10LL CAD Model

Description

The CXK5864BP-10LL is a high-speed, low-power 64K (8,192 words x 8 bits) static random-access memory (SRAM) manufactured by Sony. This SRAM is designed for applications requiring fast access times and low power consumption. Being an end-of-life (EOL) product, it is typically found in legacy systems or specialized applications where its specific characteristics are critical.

Applications

  • Embedded Systems: Used in embedded systems for fast data storage and retrieval, particularly in applications with real-time constraints.
  • Industrial Control Systems: Integrated into industrial control boards where quick data access is critical for efficient operation.
  • Communication Equipment: Utilized in communication devices for buffering data and storing configuration parameters.
  • Data Acquisition Systems: Employed in data acquisition systems for temporary data storage and processing before transmission.
  • Legacy Systems: Found in older systems specifically designed to utilize this SRAM due to its particular specifications and compatibility.

Features

  • High-Speed Access Time: Offers a fast access time of 10 ns, allowing for rapid data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • Fully Static Operation: Requires no clock or refresh cycles, simplifying system design and reducing overhead.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels, facilitating easy interfacing with other components.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying power supply requirements.

Benefits

  • Fast Data Access: Enables quick and efficient data retrieval, improving system performance and responsiveness.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices and minimizing heat generation.
  • Simplified System Design: Fully static operation eliminates the need for external refresh circuitry.
  • Easy Integration: TTL compatibility simplifies interfacing with other components in the system.
  • Reliable Performance: Provides stable and predictable performance within specified operating conditions.

Additional Details

The CXK5864BP-10LL is typically available in a 28-pin DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package. It operates over a temperature range of 0°C to +70°C. Given its end-of-life status, sourcing this component may require contacting specialized suppliers or distributors that handle legacy components. Verifying the component's availability and condition before incorporating it into a design is important. Also, carefully review datasheets and application notes to ensure it meets the specific requirements of your intended application.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess